Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098883

Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098883) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With a black rubber boot that gives it an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a cap for protection when the lever is not in use. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch Equipped with a black rubber boot to achieve an IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2000A for 5 seconds Includes a cap for protection when the lever is not in use Comes with a chain to tether the lever to the disconnect switch
Datasheet
Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098883) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With a black rubber boot that gives it an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a cap for protection when the lever is not in use. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch Equipped with a black rubber boot to achieve an IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2000A for 5 seconds Includes a cap for protection when the lever is not in use Comes with a chain to tether the lever to the disconnect switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098883 - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098883
24-28V SPST Manual Master Battery Disconnect Switch 08098883
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098883) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With a black rubber boot that gives it an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a cap for protection when the lever is not in use. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch Equipped with a black rubber boot to achieve an IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2000A for 5 seconds Includes a cap for protection when the lever is not in use Comes with a chain to tether the lever to the disconnect switch

The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098883) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With a black rubber boot that gives it an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a cap for protection when the lever is not in use. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch Equipped with a black rubber boot to achieve an IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2000A for 5 seconds Includes a cap for protection when the lever is not in use Comes with a chain to tether the lever to the disconnect switch

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098883
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-DK3N-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details