Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882 08098882

Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098882) features a fixed lever, making it simple to use as an emergency power cutoff switch. The integrated lock-out/tag-out helps you ensure the switch is only operated by authorized personnel.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with black, yellow, and red boots that provide weather protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2000A for 5 seconds
Datasheet
Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098882) features a fixed lever, making it simple to use as an emergency power cutoff switch. The integrated lock-out/tag-out helps you ensure the switch is only operated by authorized personnel.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with black, yellow, and red boots that provide weather protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2000A for 5 seconds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882 - 08098882 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882
08098882
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882 08098882
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098882) features a fixed lever, making it simple to use as an emergency power cutoff switch. The integrated lock-out/tag-out helps you ensure the switch is only operated by authorized personnel.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with black, yellow, and red boots that provide weather protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2000A for 5 seconds

The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098882) features a fixed lever, making it simple to use as an emergency power cutoff switch. The integrated lock-out/tag-out helps you ensure the switch is only operated by authorized personnel.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with black, yellow, and red boots that provide weather protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2000A for 5 seconds

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098882
Product Name Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1444822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 4P; 4
Approvals RoHS; IP20
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-CF3N-1S-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 60 amps
View Details