Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882-BX 08098882-BX

Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098882-BX) features a fixed lever, making it simple to use as an emergency power cutoff switch. The integrated lock-out/tag-out helps you ensure the switch is only operated by authorized personnel.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with black, yellow, and red boots that provide weather protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2 kA for 5 s
Datasheet
Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098882-BX) features a fixed lever, making it simple to use as an emergency power cutoff switch. The integrated lock-out/tag-out helps you ensure the switch is only operated by authorized personnel.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with black, yellow, and red boots that provide weather protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2 kA for 5 s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882-BX - 08098882-BX - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882-BX
08098882-BX
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882-BX 08098882-BX
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098882-BX) features a fixed lever, making it simple to use as an emergency power cutoff switch. The integrated lock-out/tag-out helps you ensure the switch is only operated by authorized personnel.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with black, yellow, and red boots that provide weather protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2 kA for 5 s

The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098882-BX) features a fixed lever, making it simple to use as an emergency power cutoff switch. The integrated lock-out/tag-out helps you ensure the switch is only operated by authorized personnel.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with black, yellow, and red boots that provide weather protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2 kA for 5 s

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098882-BX
Product Name Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098882-BX
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KU480N - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Disconnect Switch - 1494GX-DF3J6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details
Isolator Switches - 1365277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 6
View Details