Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098881-BX

Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098881-BX) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with a chain for tethering the removable lever to the disconnect switch and black, yellow, and red boots that provide protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2000A for 5 seconds Includes a chain for tethering the lever to the disconnect switch
Datasheet
Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098881-BX) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with a chain for tethering the removable lever to the disconnect switch and black, yellow, and red boots that provide protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2000A for 5 seconds Includes a chain for tethering the lever to the disconnect switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098881-BX - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098881-BX
24-28V SPST Manual Master Battery Disconnect Switch 08098881-BX
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098881-BX) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with a chain for tethering the removable lever to the disconnect switch and black, yellow, and red boots that provide protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2000A for 5 seconds Includes a chain for tethering the lever to the disconnect switch

The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098881-BX) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles.This model comes with a chain for tethering the removable lever to the disconnect switch and black, yellow, and red boots that provide protection as well as the ability to easily mark the switch for different applications. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch Black, yellow, and red rubber boots achieve IP65/X9K dust-tight, water-resistant ratings and offer color-coded manual disconnects Current inrush rating of 2000A for 5 seconds Includes a chain for tethering the lever to the disconnect switch

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098881-BX
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4150L - Altech Corp.
Specs
Current Rating 150 amps
Operating Voltage 600 volts
Horsepower Rating 5 to 60 HP
View Details
Disconnect Switch - 1494G-FC3N-420 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 400 amps
View Details
Isolator Switches - 1365290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details