Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098880

Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098880) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection when the lever is in use and a cap for protection when the lever is not in use. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2000A for 5 seconds Included chain tethers the lever to the disconnect switch Boot and cap provide added protection
Datasheet
Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098880) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection when the lever is in use and a cap for protection when the lever is not in use. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2000A for 5 seconds Included chain tethers the lever to the disconnect switch Boot and cap provide added protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098880 - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098880
24-28V SPST Manual Master Battery Disconnect Switch 08098880
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098880) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection when the lever is in use and a cap for protection when the lever is not in use. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2000A for 5 seconds Included chain tethers the lever to the disconnect switch Boot and cap provide added protection

The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098880) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection when the lever is in use and a cap for protection when the lever is not in use. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2000A for 5 seconds Included chain tethers the lever to the disconnect switch Boot and cap provide added protection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098880
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1146614 - TE Connectivity
Specs
Current Rating 250 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1444822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 4P; 4
Approvals RoHS; IP20
View Details