Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098800

Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098800) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2 kA for 5 s
Datasheet
Description
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098800) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2 kA for 5 s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098800 - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098800
24-28V SPST Manual Master Battery Disconnect Switch 08098800
The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098800) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2 kA for 5 s

The 08098800 Series 28V 250A Manual Battery Disconnect Switch (08098800) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65/X9K dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65/X9K dust-tight, water-resistant manual disconnect Current inrush rating of 2 kA for 5 s

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098800
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products