Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098600

Description
The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098600) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350 A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s
Datasheet
Description
The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098600) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350 A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098600 - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098600
24-28V SPST Manual Master Battery Disconnect Switch 08098600
The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098600) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350 A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s

The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098600) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350 A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch with the option to allow only authorized personnel to operate the switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098600
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect and Test Terminals - CDTTU - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase
View Details
Isolator Switches - 2023847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles 3P; 3
Approvals IP66
View Details