Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098500

Description
The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098500) features a fixed lever, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s
Datasheet
Description
The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098500) features a fixed lever, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098500 - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098500
24-28V SPST Manual Master Battery Disconnect Switch 08098500
The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098500) features a fixed lever, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s

The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098500) features a fixed lever, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098500
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Battery Disconnect Switches - K1060710 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details