Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098400 08098400

Description
The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098400) features a push-button actuator, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a push-button knob actuator, which makes it simple to use as an emergency cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 3 s
Datasheet
Description
The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098400) features a push-button actuator, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a push-button knob actuator, which makes it simple to use as an emergency cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 3 s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098400 - 08098400 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098400
08098400
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098400 08098400
The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098400) features a push-button actuator, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a push-button knob actuator, which makes it simple to use as an emergency cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 3 s

The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098400) features a push-button actuator, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a push-button knob actuator, which makes it simple to use as an emergency cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 3 s

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098400
Product Name Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098400
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KET416UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Disconnect Switch - 1494G-DC3N-413 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 100 amps
View Details
Isolator Switches - 1444817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details