Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098400-BX

Description
The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098400-BX) features a push-button actuator, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a push-button knob actuator, which makes it simple to use as an emergency cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 3 s
Datasheet
Description
The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098400-BX) features a push-button actuator, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a push-button knob actuator, which makes it simple to use as an emergency cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 3 s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098400-BX - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098400-BX
24-28V SPST Manual Master Battery Disconnect Switch 08098400-BX
The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098400-BX) features a push-button actuator, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a push-button knob actuator, which makes it simple to use as an emergency cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 3 s

The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098400-BX) features a push-button actuator, making it simple to use as an emergency power cutoff switch in vehicles and equipment.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a push-button knob actuator, which makes it simple to use as an emergency cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 3 s

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098400-BX
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER480UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Disconnect Switch - 1494U-C26 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Isolator Switches - 2013479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 3P; 3
View Details