Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098300

Description
The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098300) features a removable key actuator, making it easy for authorized personnel to isolate the flow of electricity within a vehicle or piece of equipment for safety or cost savings.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a removable key actuator, making it easy to only allow authorized personnel to use the cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s
Datasheet
Description
The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098300) features a removable key actuator, making it easy for authorized personnel to isolate the flow of electricity within a vehicle or piece of equipment for safety or cost savings.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a removable key actuator, making it easy to only allow authorized personnel to use the cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098300 - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098300
24-28V SPST Manual Master Battery Disconnect Switch 08098300
The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098300) features a removable key actuator, making it easy for authorized personnel to isolate the flow of electricity within a vehicle or piece of equipment for safety or cost savings.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a removable key actuator, making it easy to only allow authorized personnel to use the cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s

The 08098800 Series 24V 250A SPST Manual Master Battery Disconnect Switch (08098300) features a removable key actuator, making it easy for authorized personnel to isolate the flow of electricity within a vehicle or piece of equipment for safety or cost savings.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M10 studs and a 250 A continuous current rating Includes a removable key actuator, making it easy to only allow authorized personnel to use the cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098300
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CF3N-203W-999 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1444817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details