Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097367 - 08097367 08097367

Description
This series is the single-pole bi-stable version of the ADR electronicbattery disconnect switches. It protects the vehicle in potentially explosive environments in case of emergency according the European Dangerous Goods Transport Regulation and is operated with an emergency ON-OFF switch. Switches are bi-stable with zero consumption, that is, the device absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and no further consumption to keep the ON or OFF status. 250A continuous current rating Waterproof IP65/IPX7
Datasheet
Description
This series is the single-pole bi-stable version of the ADR electronicbattery disconnect switches. It protects the vehicle in potentially explosive environments in case of emergency according the European Dangerous Goods Transport Regulation and is operated with an emergency ON-OFF switch. Switches are bi-stable with zero consumption, that is, the device absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and no further consumption to keep the ON or OFF status. 250A continuous current rating Waterproof IP65/IPX7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097367 - 08097367 - 08097367 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097367 - 08097367
08097367
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097367 - 08097367 08097367
This series is the single-pole bi-stable version of the ADR electronicbattery disconnect switches. It protects the vehicle in potentially explosive environments in case of emergency according the European Dangerous Goods Transport Regulation and is operated with an emergency ON-OFF switch. Switches are bi-stable with zero consumption, that is, the device absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and no further consumption to keep the ON or OFF status. 250A continuous current rating Waterproof IP65/IPX7

This series is the single-pole bi-stable version of the ADR electronicbattery disconnect switches. It protects the vehicle in potentially explosive environments in case of emergency according the European Dangerous Goods Transport Regulation and is operated with an emergency ON-OFF switch. Switches are bi-stable with zero consumption, that is, the device absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and no further consumption to keep the ON or OFF status. 250A continuous current rating Waterproof IP65/IPX7

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08097367
Product Name Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097367 - 08097367
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Battery Disconnect Switches - K1143536 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1365283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details