Littelfuse, Inc. SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch 08097161

Description
The 08097160 Series SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch is protected against dust and water jets to IP65 standards, making it suitable for commercial applications, such as heavy trucks, buses, marine vehicles, construction equipment, and more.While traditional current isolating switches require a minimum current when they are turned on, models with "mechanical ON-OFF position," such as the 08097160 Series battery disconnect, absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as "bi-stable with zero consumption," their switches turn to closed or open state of the electric circuit.This model of the 08097160 Series remote battery disconnect switch (08097161) features a 250A continuous current rating, a 16V maximum voltage rating, a 12V coil, and a 4-way DIN connection. This configuration features positive and negative disconnection with separate coil feeding. 250 A continuous current rating 16 V dc maximum voltage rating 4-way DIN connector 12 V coil Positive and negative disconnection with separate coil feeding
Datasheet
Description
The 08097160 Series SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch is protected against dust and water jets to IP65 standards, making it suitable for commercial applications, such as heavy trucks, buses, marine vehicles, construction equipment, and more.While traditional current isolating switches require a minimum current when they are turned on, models with "mechanical ON-OFF position," such as the 08097160 Series battery disconnect, absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as "bi-stable with zero consumption," their switches turn to closed or open state of the electric circuit.This model of the 08097160 Series remote battery disconnect switch (08097161) features a 250A continuous current rating, a 16V maximum voltage rating, a 12V coil, and a 4-way DIN connection. This configuration features positive and negative disconnection with separate coil feeding. 250 A continuous current rating 16 V dc maximum voltage rating 4-way DIN connector 12 V coil Positive and negative disconnection with separate coil feeding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch - 08097161 - Littelfuse, Inc.
Rosemont, IL, United States
SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch
08097161
SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch 08097161
The 08097160 Series SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch is protected against dust and water jets to IP65 standards, making it suitable for commercial applications, such as heavy trucks, buses, marine vehicles, construction equipment, and more.While traditional current isolating switches require a minimum current when they are turned on, models with "mechanical ON-OFF position," such as the 08097160 Series battery disconnect, absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as "bi-stable with zero consumption," their switches turn to closed or open state of the electric circuit.This model of the 08097160 Series remote battery disconnect switch (08097161) features a 250A continuous current rating, a 16V maximum voltage rating, a 12V coil, and a 4-way DIN connection. This configuration features positive and negative disconnection with separate coil feeding. 250 A continuous current rating 16 V dc maximum voltage rating 4-way DIN connector 12 V coil Positive and negative disconnection with separate coil feeding

The 08097160 Series SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch is protected against dust and water jets to IP65 standards, making it suitable for commercial applications, such as heavy trucks, buses, marine vehicles, construction equipment, and more.While traditional current isolating switches require a minimum current when they are turned on, models with "mechanical ON-OFF position," such as the 08097160 Series battery disconnect, absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as "bi-stable with zero consumption," their switches turn to closed or open state of the electric circuit.This model of the 08097160 Series remote battery disconnect switch (08097161) features a 250A continuous current rating, a 16V maximum voltage rating, a 12V coil, and a 4-way DIN connection. This configuration features positive and negative disconnection with separate coil feeding. 250 A continuous current rating 16 V dc maximum voltage rating 4-way DIN connector 12 V coil Positive and negative disconnection with separate coil feeding

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08097161
Product Name SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BK3N-3S-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Isolator Switches - 1365284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details