Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08096562 08096562

Description
Designed for ADR-equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials, the 08096500 Series 32V 250A Electronic SPST ADR Remote Battery Disconnect Switch is ideal for material handling, emergency vehicles, heavy trucks, and other commercial vehicles.In the event of a short circuit, the electronic control unit of the battery isolator relay detects the drop of voltage and immediately commands the opening of the contacts and the disconnection of the battery to protect the electric and electronic devices fitted to the vehicle.This configuration of the electronic battery isolator switch (08096562) comes with an IP65 dust-tight, splash-resistant rating and positive disconnection. Continuous current rating of 250 A, intermittent current rating of 1.5 kA for 60 s, and short circuit rating of 2 kA for 30 s Remote-controlled battery disconnect with 8-way circular connector Positive disconnection
Datasheet
Description
Designed for ADR-equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials, the 08096500 Series 32V 250A Electronic SPST ADR Remote Battery Disconnect Switch is ideal for material handling, emergency vehicles, heavy trucks, and other commercial vehicles.In the event of a short circuit, the electronic control unit of the battery isolator relay detects the drop of voltage and immediately commands the opening of the contacts and the disconnection of the battery to protect the electric and electronic devices fitted to the vehicle.This configuration of the electronic battery isolator switch (08096562) comes with an IP65 dust-tight, splash-resistant rating and positive disconnection. Continuous current rating of 250 A, intermittent current rating of 1.5 kA for 60 s, and short circuit rating of 2 kA for 30 s Remote-controlled battery disconnect with 8-way circular connector Positive disconnection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08096562 - 08096562 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08096562
08096562
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08096562 08096562
Designed for ADR-equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials, the 08096500 Series 32V 250A Electronic SPST ADR Remote Battery Disconnect Switch is ideal for material handling, emergency vehicles, heavy trucks, and other commercial vehicles.In the event of a short circuit, the electronic control unit of the battery isolator relay detects the drop of voltage and immediately commands the opening of the contacts and the disconnection of the battery to protect the electric and electronic devices fitted to the vehicle.This configuration of the electronic battery isolator switch (08096562) comes with an IP65 dust-tight, splash-resistant rating and positive disconnection. Continuous current rating of 250 A, intermittent current rating of 1.5 kA for 60 s, and short circuit rating of 2 kA for 30 s Remote-controlled battery disconnect with 8-way circular connector Positive disconnection

Designed for ADR-equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials, the 08096500 Series 32V 250A Electronic SPST ADR Remote Battery Disconnect Switch is ideal for material handling, emergency vehicles, heavy trucks, and other commercial vehicles.In the event of a short circuit, the electronic control unit of the battery isolator relay detects the drop of voltage and immediately commands the opening of the contacts and the disconnection of the battery to protect the electric and electronic devices fitted to the vehicle.This configuration of the electronic battery isolator switch (08096562) comes with an IP65 dust-tight, splash-resistant rating and positive disconnection. Continuous current rating of 250 A, intermittent current rating of 1.5 kA for 60 s, and short circuit rating of 2 kA for 30 s Remote-controlled battery disconnect with 8-way circular connector Positive disconnection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08096562
Product Name Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08096562
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Accessories - KKV 332 - Altech Corp.
Specs
Fuse Type 10x38, Midget
View Details
Disconnect Switch - 1494G-BF3R6-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
Isolator Switches - 1365278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 6
View Details