Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08095890 08095890

Description
This seriesof single-pole electronic current isolating switches are specifically designed for ADR equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials. This electronic current isolating switches for ADR are produced in 4 different models: 12V and 24V with negative disconnection, and 12V and 24V with positive disconnection. In the event of a short circuit the device comes into action the electronic control unit detects the drop of voltage and immediately commands the opening of the contacts and the disconnecting of the battery to protect the various electric and electronic devices fitted to the vehicles. 250A continuous current rating Waterproof IP65
Datasheet
Description
This seriesof single-pole electronic current isolating switches are specifically designed for ADR equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials. This electronic current isolating switches for ADR are produced in 4 different models: 12V and 24V with negative disconnection, and 12V and 24V with positive disconnection. In the event of a short circuit the device comes into action the electronic control unit detects the drop of voltage and immediately commands the opening of the contacts and the disconnecting of the battery to protect the various electric and electronic devices fitted to the vehicles. 250A continuous current rating Waterproof IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08095890 - 08095890 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08095890
08095890
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08095890 08095890
This seriesof single-pole electronic current isolating switches are specifically designed for ADR equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials. This electronic current isolating switches for ADR are produced in 4 different models: 12V and 24V with negative disconnection, and 12V and 24V with positive disconnection. In the event of a short circuit the device comes into action the electronic control unit detects the drop of voltage and immediately commands the opening of the contacts and the disconnecting of the battery to protect the various electric and electronic devices fitted to the vehicles. 250A continuous current rating Waterproof IP65

This seriesof single-pole electronic current isolating switches are specifically designed for ADR equipped vehicles in accordance with ADR regulations on the subject of road transport of dangerous materials. This electronic current isolating switches for ADR are produced in 4 different models: 12V and 24V with negative disconnection, and 12V and 24V with positive disconnection. In the event of a short circuit the device comes into action the electronic control unit detects the drop of voltage and immediately commands the opening of the contacts and the disconnecting of the battery to protect the various electric and electronic devices fitted to the vehicles. 250A continuous current rating Waterproof IP65

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08095890
Product Name Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08096500 - 08095890
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEA440UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 20 HP
View Details
Disconnect Switch - 1494G-BF3J2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details