Littelfuse, Inc. 250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch 08094800

Description
Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive & Negative Disconnection with Separate Coil Feeding is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094800) features a 24V dc coil and positive and negative disconnection with separate coil feeding. 32 V dc maximum voltage rating Positive and negative disconnection Separate coil feeding 24 V dc coil rating
Datasheet
Description
Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive & Negative Disconnection with Separate Coil Feeding is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094800) features a 24V dc coil and positive and negative disconnection with separate coil feeding. 32 V dc maximum voltage rating Positive and negative disconnection Separate coil feeding 24 V dc coil rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch - 08094800 - Littelfuse, Inc.
Rosemont, IL, United States
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch
08094800
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch 08094800
Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive & Negative Disconnection with Separate Coil Feeding is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094800) features a 24V dc coil and positive and negative disconnection with separate coil feeding. 32 V dc maximum voltage rating Positive and negative disconnection Separate coil feeding 24 V dc coil rating

Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive & Negative Disconnection with Separate Coil Feeding is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094800) features a 24V dc coil and positive and negative disconnection with separate coil feeding. 32 V dc maximum voltage rating Positive and negative disconnection Separate coil feeding 24 V dc coil rating

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08094800
Product Name 250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-DF3N-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 100 amps
View Details
Battery Disconnect Switches - K1157069 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Motor Disconnect Switches - KEM480CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details