Littelfuse, Inc. 250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch 08094700

Description
Turned on or off with the ignition key or a remote control, the 08094400 Series 16V 250A Remote Control Electrical Battery Disconnect Switch with 12V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094700) features a 12V dc coil and positive disconnection. 16 V dc maximum voltage rating Positive disconnection 12 V dc coil rating
Datasheet
Description
Turned on or off with the ignition key or a remote control, the 08094400 Series 16V 250A Remote Control Electrical Battery Disconnect Switch with 12V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094700) features a 12V dc coil and positive disconnection. 16 V dc maximum voltage rating Positive disconnection 12 V dc coil rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch - 08094700 - Littelfuse, Inc.
Rosemont, IL, United States
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch
08094700
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch 08094700
Turned on or off with the ignition key or a remote control, the 08094400 Series 16V 250A Remote Control Electrical Battery Disconnect Switch with 12V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094700) features a 12V dc coil and positive disconnection. 16 V dc maximum voltage rating Positive disconnection 12 V dc coil rating

Turned on or off with the ignition key or a remote control, the 08094400 Series 16V 250A Remote Control Electrical Battery Disconnect Switch with 12V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094700) features a 12V dc coil and positive disconnection. 16 V dc maximum voltage rating Positive disconnection 12 V dc coil rating

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08094700
Product Name 250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - LSF 316UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 7.5 HP
View Details
Isolator Switches - 1224445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Poles 3P; 3
Approvals RoHS; Ip66
View Details