Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08094400 - 08094563 08094563

Description
Remote control current isolating switches are encased in a plastic housing, and are turned on or off with the ignition key or a remote control; with a minimum absorption of current. The range of versions available - negative disconnection and positive disconnection both at 12V and 24V. This series also features a range of part numbers where unlike traditional current isolating switches the coil is fed separately and disconnects either the negative or the positive pole. 250A continuous current rating Waterproof IP65/IPX7
Datasheet
Description
Remote control current isolating switches are encased in a plastic housing, and are turned on or off with the ignition key or a remote control; with a minimum absorption of current. The range of versions available - negative disconnection and positive disconnection both at 12V and 24V. This series also features a range of part numbers where unlike traditional current isolating switches the coil is fed separately and disconnects either the negative or the positive pole. 250A continuous current rating Waterproof IP65/IPX7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08094400 - 08094563 - 08094563 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08094400 - 08094563
08094563
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08094400 - 08094563 08094563
Remote control current isolating switches are encased in a plastic housing, and are turned on or off with the ignition key or a remote control; with a minimum absorption of current. The range of versions available - negative disconnection and positive disconnection both at 12V and 24V. This series also features a range of part numbers where unlike traditional current isolating switches the coil is fed separately and disconnects either the negative or the positive pole. 250A continuous current rating Waterproof IP65/IPX7

Remote control current isolating switches are encased in a plastic housing, and are turned on or off with the ignition key or a remote control; with a minimum absorption of current. The range of versions available - negative disconnection and positive disconnection both at 12V and 24V. This series also features a range of part numbers where unlike traditional current isolating switches the coil is fed separately and disconnects either the negative or the positive pole. 250A continuous current rating Waterproof IP65/IPX7

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08094563
Product Name Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08094400 - 08094563
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEM460UL - Altech Corp.
Specs
Current Rating 60 amps
Operating Voltage 600 volts
Horsepower Rating 25 HP
View Details
Battery Disconnect Switches - K1140895 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details