Littelfuse, Inc. 250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch 08094500

Description
Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094500) features a 24V dc coil and positive disconnection. 32 V dc maximum voltage rating Positive disconnection 24 V dc coil rating
Datasheet
Description
Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094500) features a 24V dc coil and positive disconnection. 32 V dc maximum voltage rating Positive disconnection 24 V dc coil rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch - 08094500 - Littelfuse, Inc.
Rosemont, IL, United States
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch
08094500
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch 08094500
Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094500) features a 24V dc coil and positive disconnection. 32 V dc maximum voltage rating Positive disconnection 24 V dc coil rating

Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094500) features a 24V dc coil and positive disconnection. 32 V dc maximum voltage rating Positive disconnection 24 V dc coil rating

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08094500
Product Name 250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET340UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Disconnect Switch - 1494U-J200-C5-HJ-LC-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details
Isolator Switches - 1365286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details