Littelfuse, Inc. 24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch 08084500

Description
Designed for heavy trucks and emergency vehicles and mining, material handling, construction, marine, and agricultural applications, the 08084000 Series 24V 350A 2-Pole Heavy-Duty Battery Disconnect Switch features high-performance materials that stand up to harsh conditions.The master battery disconnect switch meets IP67/X9K standards for protection against dust, temporary immersion in water, and close-range high-temperature, high-pressure spray downs.In addition, this double-pole battery disconnect switch features a Smartkey design, which lets the operator choose between using the disconnect with a removable or fixed handle.This model (08084500) of the 24V battery disconnect switch has a maximum continuous current rating of 350A and a current inrush rating of 1000A at 10 seconds. Plus, it has a block on the key that must be pushed for every operation, which adds an extra level of safety. 350 A continuous current rating Current inrush rating of 1 kA at 10 s Includes a safety block button that must be pushed to operate the key
Datasheet
Description
Designed for heavy trucks and emergency vehicles and mining, material handling, construction, marine, and agricultural applications, the 08084000 Series 24V 350A 2-Pole Heavy-Duty Battery Disconnect Switch features high-performance materials that stand up to harsh conditions.The master battery disconnect switch meets IP67/X9K standards for protection against dust, temporary immersion in water, and close-range high-temperature, high-pressure spray downs.In addition, this double-pole battery disconnect switch features a Smartkey design, which lets the operator choose between using the disconnect with a removable or fixed handle.This model (08084500) of the 24V battery disconnect switch has a maximum continuous current rating of 350A and a current inrush rating of 1000A at 10 seconds. Plus, it has a block on the key that must be pushed for every operation, which adds an extra level of safety. 350 A continuous current rating Current inrush rating of 1 kA at 10 s Includes a safety block button that must be pushed to operate the key
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch - 08084500 - Littelfuse, Inc.
Rosemont, IL, United States
24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch
08084500
24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch 08084500
Designed for heavy trucks and emergency vehicles and mining, material handling, construction, marine, and agricultural applications, the 08084000 Series 24V 350A 2-Pole Heavy-Duty Battery Disconnect Switch features high-performance materials that stand up to harsh conditions.The master battery disconnect switch meets IP67/X9K standards for protection against dust, temporary immersion in water, and close-range high-temperature, high-pressure spray downs.In addition, this double-pole battery disconnect switch features a Smartkey design, which lets the operator choose between using the disconnect with a removable or fixed handle.This model (08084500) of the 24V battery disconnect switch has a maximum continuous current rating of 350A and a current inrush rating of 1000A at 10 seconds. Plus, it has a block on the key that must be pushed for every operation, which adds an extra level of safety. 350 A continuous current rating Current inrush rating of 1 kA at 10 s Includes a safety block button that must be pushed to operate the key

Designed for heavy trucks and emergency vehicles and mining, material handling, construction, marine, and agricultural applications, the 08084000 Series 24V 350A 2-Pole Heavy-Duty Battery Disconnect Switch features high-performance materials that stand up to harsh conditions.The master battery disconnect switch meets IP67/X9K standards for protection against dust, temporary immersion in water, and close-range high-temperature, high-pressure spray downs.In addition, this double-pole battery disconnect switch features a Smartkey design, which lets the operator choose between using the disconnect with a removable or fixed handle.This model (08084500) of the 24V battery disconnect switch has a maximum continuous current rating of 350A and a current inrush rating of 1000A at 10 seconds. Plus, it has a block on the key that must be pushed for every operation, which adds an extra level of safety. 350 A continuous current rating Current inrush rating of 1 kA at 10 s Includes a safety block button that must be pushed to operate the key

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08084500
Product Name 24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER380CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Disconnect Switch - 1494G-DF3N-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1365283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details