Littelfuse, Inc. 24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch 08084000

Description
Designed for heavy trucks and emergency vehicles and mining, material handling, construction, marine, and agricultural applications, the 08084000 Series 24V 250A 2-Pole Heavy-Duty Battery Disconnect Switch features high-performance materials that stand up to harsh conditions.The master battery disconnect switch meets IP67/X9K standards for protection against dust, temporary immersion in water, and close-range high-temperature, high-pressure spray downs.In addition, this double-pole battery disconnect switch features a Smartkey design, which lets the operator choose between using the disconnect with a removable or fixed handle.This model (08084000) of the 24V battery disconnect switch has a maximum continuous current rating of 250A and a current inrush rating of 1500A at 10 seconds. 250 A continuous current rating Current inrush rating of 1.5 kA at 10 s
Datasheet
Description
Designed for heavy trucks and emergency vehicles and mining, material handling, construction, marine, and agricultural applications, the 08084000 Series 24V 250A 2-Pole Heavy-Duty Battery Disconnect Switch features high-performance materials that stand up to harsh conditions.The master battery disconnect switch meets IP67/X9K standards for protection against dust, temporary immersion in water, and close-range high-temperature, high-pressure spray downs.In addition, this double-pole battery disconnect switch features a Smartkey design, which lets the operator choose between using the disconnect with a removable or fixed handle.This model (08084000) of the 24V battery disconnect switch has a maximum continuous current rating of 250A and a current inrush rating of 1500A at 10 seconds. 250 A continuous current rating Current inrush rating of 1.5 kA at 10 s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch - 08084000 - Littelfuse, Inc.
Rosemont, IL, United States
24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch
08084000
24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch 08084000
Designed for heavy trucks and emergency vehicles and mining, material handling, construction, marine, and agricultural applications, the 08084000 Series 24V 250A 2-Pole Heavy-Duty Battery Disconnect Switch features high-performance materials that stand up to harsh conditions.The master battery disconnect switch meets IP67/X9K standards for protection against dust, temporary immersion in water, and close-range high-temperature, high-pressure spray downs.In addition, this double-pole battery disconnect switch features a Smartkey design, which lets the operator choose between using the disconnect with a removable or fixed handle.This model (08084000) of the 24V battery disconnect switch has a maximum continuous current rating of 250A and a current inrush rating of 1500A at 10 seconds. 250 A continuous current rating Current inrush rating of 1.5 kA at 10 s

Designed for heavy trucks and emergency vehicles and mining, material handling, construction, marine, and agricultural applications, the 08084000 Series 24V 250A 2-Pole Heavy-Duty Battery Disconnect Switch features high-performance materials that stand up to harsh conditions.The master battery disconnect switch meets IP67/X9K standards for protection against dust, temporary immersion in water, and close-range high-temperature, high-pressure spray downs.In addition, this double-pole battery disconnect switch features a Smartkey design, which lets the operator choose between using the disconnect with a removable or fixed handle.This model (08084000) of the 24V battery disconnect switch has a maximum continuous current rating of 250A and a current inrush rating of 1500A at 10 seconds. 250 A continuous current rating Current inrush rating of 1.5 kA at 10 s

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08084000
Product Name 24V 250-350A 2-Pole Heavy-Duty Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA480UL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 40 HP
View Details
Disconnect Switch - 1494G-BC3N-98-203W-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1365836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 3P; 3
View Details