Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081100 08081100

Description
A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and reliability. Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when the contacts are closed
Description
A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and reliability. Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when the contacts are closed

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081100 - 08081100 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081100
08081100
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081100 08081100
A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and reliability. Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when the contacts are closed

A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and reliability. Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when the contacts are closed

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08081100
Product Name Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081100
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BF3J6-98 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Motor Disconnect Switches - KET480CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Isolator Switches - 1365839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 4P; 4
View Details