Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081000 08081000

Description
A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and reliability. Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when thecontacts are closed
Description
A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and reliability. Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when thecontacts are closed

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081000 - 08081000 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081000
08081000
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081000 08081000
A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and reliability. Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when thecontacts are closed

A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and reliability. Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when thecontacts are closed

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08081000
Product Name Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08081000 - 08081000
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM3100UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
2 suppliers
Disconnect Switch - 1494U-J200-C4-LC-S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details