Littelfuse, Inc. 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design 08080670

Description
Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas with limited space.Designed for 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080670) has a continuous current rating of 250A and standard contacts. Continuous current rating of 250A Current inrush rating of 1500A at 5 seconds Standard contacts
Datasheet
Description
Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas with limited space.Designed for 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080670) has a continuous current rating of 250A and standard contacts. Continuous current rating of 250A Current inrush rating of 1500A at 5 seconds Standard contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design - 08080670 - Littelfuse, Inc.
Rosemont, IL, United States
28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design
08080670
28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design 08080670
Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas with limited space.Designed for 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080670) has a continuous current rating of 250A and standard contacts. Continuous current rating of 250A Current inrush rating of 1500A at 5 seconds Standard contacts

Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas with limited space.Designed for 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080670) has a continuous current rating of 250A and standard contacts. Continuous current rating of 250A Current inrush rating of 1500A at 5 seconds Standard contacts

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08080670
Product Name 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BF3N-98-203W-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
Battery Disconnect Switches - K1060684 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details