Littelfuse, Inc. 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design 08080570

Description
Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas with limited space.Designed for 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080570) has a continuous current rating of 100A and a supplementary contact that can be used for various purposes, such as activating a warning light or grounding the alternator. Continuous current rating of 250A Current inrush rating of 1.5 kA at 5 s Supplementary contact can be used for various purposes, such as activating a warning light or grounding the alternator
Datasheet
Description
Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas with limited space.Designed for 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080570) has a continuous current rating of 100A and a supplementary contact that can be used for various purposes, such as activating a warning light or grounding the alternator. Continuous current rating of 250A Current inrush rating of 1.5 kA at 5 s Supplementary contact can be used for various purposes, such as activating a warning light or grounding the alternator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design - 08080570 - Littelfuse, Inc.
Rosemont, IL, United States
28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design
08080570
28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design 08080570
Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas with limited space.Designed for 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080570) has a continuous current rating of 100A and a supplementary contact that can be used for various purposes, such as activating a warning light or grounding the alternator. Continuous current rating of 250A Current inrush rating of 1.5 kA at 5 s Supplementary contact can be used for various purposes, such as activating a warning light or grounding the alternator

Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas with limited space.Designed for 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080570) has a continuous current rating of 100A and a supplementary contact that can be used for various purposes, such as activating a warning light or grounding the alternator. Continuous current rating of 250A Current inrush rating of 1.5 kA at 5 s Supplementary contact can be used for various purposes, such as activating a warning light or grounding the alternator

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08080570
Product Name 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KKVM332 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Interrupt Capacity 10 kiloamps
View Details
2 suppliers
Disconnect Switch - 1494G-DF3J2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 100 amps
View Details
Isolator Switches - 149990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details