Littelfuse, Inc. 24V 150A Waterproof Manual Battery Disconnect Switch with Push Button or Key 08080380

Description
The 08080100 Series 24V 150A Waterproof Manual Battery Disconnect Switch comes with a red, removable key for use by authorized personnel and a chain that allows you to tether the key to the body.The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080380) is ideal for forklift trucks, pallet trucks, watercraft, and other commercial vehicles and has single-pole, single-throw circuitry to meet your application needs. Inrush rating of 1.5 kA at 5 s Turning red key counterclockwise until a click is heard switches battery off Turning red key counterclockwise to the second position allows user to remove the key Chain included for tethering the key to the body Single-pole, single-throw (SPST) circuitry
Datasheet
Description
The 08080100 Series 24V 150A Waterproof Manual Battery Disconnect Switch comes with a red, removable key for use by authorized personnel and a chain that allows you to tether the key to the body.The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080380) is ideal for forklift trucks, pallet trucks, watercraft, and other commercial vehicles and has single-pole, single-throw circuitry to meet your application needs. Inrush rating of 1.5 kA at 5 s Turning red key counterclockwise until a click is heard switches battery off Turning red key counterclockwise to the second position allows user to remove the key Chain included for tethering the key to the body Single-pole, single-throw (SPST) circuitry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 150A Waterproof Manual Battery Disconnect Switch with Push Button or Key - 08080380 - Littelfuse, Inc.
Rosemont, IL, United States
24V 150A Waterproof Manual Battery Disconnect Switch with Push Button or Key
08080380
24V 150A Waterproof Manual Battery Disconnect Switch with Push Button or Key 08080380
The 08080100 Series 24V 150A Waterproof Manual Battery Disconnect Switch comes with a red, removable key for use by authorized personnel and a chain that allows you to tether the key to the body.The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080380) is ideal for forklift trucks, pallet trucks, watercraft, and other commercial vehicles and has single-pole, single-throw circuitry to meet your application needs. Inrush rating of 1.5 kA at 5 s Turning red key counterclockwise until a click is heard switches battery off Turning red key counterclockwise to the second position allows user to remove the key Chain included for tethering the key to the body Single-pole, single-throw (SPST) circuitry

The 08080100 Series 24V 150A Waterproof Manual Battery Disconnect Switch comes with a red, removable key for use by authorized personnel and a chain that allows you to tether the key to the body.The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080380) is ideal for forklift trucks, pallet trucks, watercraft, and other commercial vehicles and has single-pole, single-throw circuitry to meet your application needs. Inrush rating of 1.5 kA at 5 s Turning red key counterclockwise until a click is heard switches battery off Turning red key counterclockwise to the second position allows user to remove the key Chain included for tethering the key to the body Single-pole, single-throw (SPST) circuitry

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08080380
Product Name 24V 150A Waterproof Manual Battery Disconnect Switch with Push Button or Key
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1365289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Battery Disconnect Switches - K1153730 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details