Littelfuse, Inc. 32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch 08075360

Description
The 32V 250A ADR Magnetic Battery Disconnect Switch (08075360) is a magnetic bi-stable isolator switch designed specifically for ADR (Accord Dangereux Routier) applications.Magneti c bi-stable retention means this battery disconnect switch uses a minimum current when it is turned on and zero current when is off. The magnetic ON-OFF position absorbs current only during the commuting phase: when switched from (OFF) to (ON) and vice versa. This is generally referred to as “bi-stable with zero consumption.”This magnetic cutoff switch can also be used for non-ADR applications that can utilize a programmable disconnect time delay (between 1 second and 1 hour). Includes the 32 V 250 A ADR magnetic bistable battery isolator switch and steel hardware
Description
The 32V 250A ADR Magnetic Battery Disconnect Switch (08075360) is a magnetic bi-stable isolator switch designed specifically for ADR (Accord Dangereux Routier) applications.Magneti c bi-stable retention means this battery disconnect switch uses a minimum current when it is turned on and zero current when is off. The magnetic ON-OFF position absorbs current only during the commuting phase: when switched from (OFF) to (ON) and vice versa. This is generally referred to as “bi-stable with zero consumption.”This magnetic cutoff switch can also be used for non-ADR applications that can utilize a programmable disconnect time delay (between 1 second and 1 hour). Includes the 32 V 250 A ADR magnetic bistable battery isolator switch and steel hardware

Suppliers

Company
Product
Description
Supplier Links
32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch - 08075360 - Littelfuse, Inc.
Rosemont, IL, United States
32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch
08075360
32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch 08075360
The 32V 250A ADR Magnetic Battery Disconnect Switch (08075360) is a magnetic bi-stable isolator switch designed specifically for ADR (Accord Dangereux Routier) applications.Magneti c bi-stable retention means this battery disconnect switch uses a minimum current when it is turned on and zero current when is off. The magnetic ON-OFF position absorbs current only during the commuting phase: when switched from (OFF) to (ON) and vice versa. This is generally referred to as “bi-stable with zero consumption.”This magnetic cutoff switch can also be used for non-ADR applications that can utilize a programmable disconnect time delay (between 1 second and 1 hour). Includes the 32 V 250 A ADR magnetic bistable battery isolator switch and steel hardware

The 32V 250A ADR Magnetic Battery Disconnect Switch (08075360) is a magnetic bi-stable isolator switch designed specifically for ADR (Accord Dangereux Routier) applications.Magnetic bi-stable retention means this battery disconnect switch uses a minimum current when it is turned on and zero current when is off. The magnetic ON-OFF position absorbs current only during the commuting phase: when switched from (OFF) to (ON) and vice versa. This is generally referred to as “bi-stable with zero consumption.”This magnetic cutoff switch can also be used for non-ADR applications that can utilize a programmable disconnect time delay (between 1 second and 1 hour). Includes the 32 V 250 A ADR magnetic bistable battery isolator switch and steel hardware

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08075360
Product Name 32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Battery Disconnect Switches - K1151177 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1365292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 3P; 3
View Details