Littelfuse, Inc. 32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch 08075300

Description
This 32V 250A ADR Magnetic Battery Disconnect Switch (08075300) comes as a complete kit, which includes the bi-stable battery isolator switch plus an ATmospheres EXplosible (ATEX)-compliant chassis switch, cabin toggle switch, switch protection cover, and harnesses.Magnetic bi-stable retention means this battery disconnect switch uses a minimum current when it is turned on and zero current when is off. The magnetic ON-OFF position absorbs current only during the commuting phase: when switched from (OFF) to (ON) and vice versa. This is generally referred to as “bi-stable with zero consumption.”While this magnetic cutoff switch is designed specifically for ADR (Accord Dangereux Routier) applications, it can be used for non-ADR applications that can utilize a programmable disconnect time delay (between 1 second and 1 hour). Includes the 32 V 250 A ADR magnetic bistable battery isolator switch and steel hardware (08075360) Kit comes with an ATmospheres EXplosible (ATEX)-compliant chassis switch with a cover Also comes with a cabin toggle switch with a red cover, a switch protection cover, a 7-way DIN harness, and a 4-way DIN harness
Description
This 32V 250A ADR Magnetic Battery Disconnect Switch (08075300) comes as a complete kit, which includes the bi-stable battery isolator switch plus an ATmospheres EXplosible (ATEX)-compliant chassis switch, cabin toggle switch, switch protection cover, and harnesses.Magnetic bi-stable retention means this battery disconnect switch uses a minimum current when it is turned on and zero current when is off. The magnetic ON-OFF position absorbs current only during the commuting phase: when switched from (OFF) to (ON) and vice versa. This is generally referred to as “bi-stable with zero consumption.”While this magnetic cutoff switch is designed specifically for ADR (Accord Dangereux Routier) applications, it can be used for non-ADR applications that can utilize a programmable disconnect time delay (between 1 second and 1 hour). Includes the 32 V 250 A ADR magnetic bistable battery isolator switch and steel hardware (08075360) Kit comes with an ATmospheres EXplosible (ATEX)-compliant chassis switch with a cover Also comes with a cabin toggle switch with a red cover, a switch protection cover, a 7-way DIN harness, and a 4-way DIN harness

Suppliers

Company
Product
Description
Supplier Links
32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch - 08075300 - Littelfuse, Inc.
Rosemont, IL, United States
32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch
08075300
32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch 08075300
This 32V 250A ADR Magnetic Battery Disconnect Switch (08075300) comes as a complete kit, which includes the bi-stable battery isolator switch plus an ATmospheres EXplosible (ATEX)-compliant chassis switch, cabin toggle switch, switch protection cover, and harnesses.Magnetic bi-stable retention means this battery disconnect switch uses a minimum current when it is turned on and zero current when is off. The magnetic ON-OFF position absorbs current only during the commuting phase: when switched from (OFF) to (ON) and vice versa. This is generally referred to as “bi-stable with zero consumption.”While this magnetic cutoff switch is designed specifically for ADR (Accord Dangereux Routier) applications, it can be used for non-ADR applications that can utilize a programmable disconnect time delay (between 1 second and 1 hour). Includes the 32 V 250 A ADR magnetic bistable battery isolator switch and steel hardware (08075360) Kit comes with an ATmospheres EXplosible (ATEX)-compliant chassis switch with a cover Also comes with a cabin toggle switch with a red cover, a switch protection cover, a 7-way DIN harness, and a 4-way DIN harness

This 32V 250A ADR Magnetic Battery Disconnect Switch (08075300) comes as a complete kit, which includes the bi-stable battery isolator switch plus an ATmospheres EXplosible (ATEX)-compliant chassis switch, cabin toggle switch, switch protection cover, and harnesses.Magnetic bi-stable retention means this battery disconnect switch uses a minimum current when it is turned on and zero current when is off. The magnetic ON-OFF position absorbs current only during the commuting phase: when switched from (OFF) to (ON) and vice versa. This is generally referred to as “bi-stable with zero consumption.”While this magnetic cutoff switch is designed specifically for ADR (Accord Dangereux Routier) applications, it can be used for non-ADR applications that can utilize a programmable disconnect time delay (between 1 second and 1 hour). Includes the 32 V 250 A ADR magnetic bistable battery isolator switch and steel hardware (08075360) Kit comes with an ATmospheres EXplosible (ATEX)-compliant chassis switch with a cover Also comes with a cabin toggle switch with a red cover, a switch protection cover, a 7-way DIN harness, and a 4-way DIN harness

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08075300
Product Name 32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-EK3N-420 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 200 amps
View Details
Isolator Switches - 1365282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details