Littelfuse, Inc. 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch 08075200

Description
The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075200) features positive disconnection, a 7-way DIN connector, and a 2A auxiliary contact. This configuration is specifically designed for ADR-equipped vehicles. Positive disconnection 7-way DIN connector 2A auxiliary contact Designed for ADR-equipped vehicles Brass hardware included
Description
The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075200) features positive disconnection, a 7-way DIN connector, and a 2A auxiliary contact. This configuration is specifically designed for ADR-equipped vehicles. Positive disconnection 7-way DIN connector 2A auxiliary contact Designed for ADR-equipped vehicles Brass hardware included

Suppliers

Company
Product
Description
Supplier Links
32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch - 08075200 - Littelfuse, Inc.
Rosemont, IL, United States
32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch
08075200
32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch 08075200
The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075200) features positive disconnection, a 7-way DIN connector, and a 2A auxiliary contact. This configuration is specifically designed for ADR-equipped vehicles. Positive disconnection 7-way DIN connector 2A auxiliary contact Designed for ADR-equipped vehicles Brass hardware included

The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075200) features positive disconnection, a 7-way DIN connector, and a 2A auxiliary contact. This configuration is specifically designed for ADR-equipped vehicles. Positive disconnection 7-way DIN connector 2A auxiliary contact Designed for ADR-equipped vehicles Brass hardware included

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08075200
Product Name 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handled Motor Disconnect Switches - EVA3100+K/EVA R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Disconnect Switch - 1494H-BN3H6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 30 amps
View Details
Isolator Switches - 1365288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details