Littelfuse, Inc. 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch 08075163

Description
The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075163) features positive or negative disconnection, a 7-way DIN connector, and a 30-second, 60-second, 180-second, or 360-second time delay. This configuration also has a 2A auxiliary contact. Positive or negative disconnection 7-way DIN connector Time delay of 30 seconds, 60 seconds, 180 seconds, or 360 seconds 2A auxiliary contact Brass hardware included
Description
The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075163) features positive or negative disconnection, a 7-way DIN connector, and a 30-second, 60-second, 180-second, or 360-second time delay. This configuration also has a 2A auxiliary contact. Positive or negative disconnection 7-way DIN connector Time delay of 30 seconds, 60 seconds, 180 seconds, or 360 seconds 2A auxiliary contact Brass hardware included

Suppliers

Company
Product
Description
Supplier Links
32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch - 08075163 - Littelfuse, Inc.
Rosemont, IL, United States
32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch
08075163
32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch 08075163
The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075163) features positive or negative disconnection, a 7-way DIN connector, and a 30-second, 60-second, 180-second, or 360-second time delay. This configuration also has a 2A auxiliary contact. Positive or negative disconnection 7-way DIN connector Time delay of 30 seconds, 60 seconds, 180 seconds, or 360 seconds 2A auxiliary contact Brass hardware included

The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075163) features positive or negative disconnection, a 7-way DIN connector, and a 30-second, 60-second, 180-second, or 360-second time delay. This configuration also has a 2A auxiliary contact. Positive or negative disconnection 7-way DIN connector Time delay of 30 seconds, 60 seconds, 180 seconds, or 360 seconds 2A auxiliary contact Brass hardware included

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08075163
Product Name 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEM340UL Y/R - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 20 HP
View Details
3 suppliers
Isolator Switches - 1365284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details