Littelfuse, Inc. 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch 08075160

Description
The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075160) features positive disconnection, a 4-way DIN connector, and a 6-minute time delay. Positive disconnection 4-way DIN connector 6 min time delay Steel hardware included
Description
The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075160) features positive disconnection, a 4-way DIN connector, and a 6-minute time delay. Positive disconnection 4-way DIN connector 6 min time delay Steel hardware included

Suppliers

Company
Product
Description
Supplier Links
32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch - 08075160 - Littelfuse, Inc.
Rosemont, IL, United States
32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch
08075160
32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch 08075160
The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075160) features positive disconnection, a 4-way DIN connector, and a 6-minute time delay. Positive disconnection 4-way DIN connector 6 min time delay Steel hardware included

The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this series is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as “bi-stable with zero consumption,” their switches turn to closed or open state of the electric circuit.This model of the 08075062 Series automotive battery disconnect switch (08075160) features positive disconnection, a 4-way DIN connector, and a 6-minute time delay. Positive disconnection 4-way DIN connector 6 min time delay Steel hardware included

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08075160
Product Name 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KKVM332CC - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Interrupt Capacity 10 kiloamps
View Details
Isolator Switches - 1365837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 3P; 3
View Details