Littelfuse, Inc. 32V 250A Heavy-Duty Latching Time Delay Relay 08070900

Description
The 32V 250A Heavy-Duty Latching Time Delay Relay (08070900) disconnects the battery from the vehicle electrical system with voltage self-recognition. It is rated for 12V/24V with a voltage range of 8.5V to 32V.Thanks to its IP67/X9K dust-tight, waterproof rating, non-volatile memory, low-battery alert system, and thermal protection, this heavy-duty latching time delay relay is ideal for heavy-duty trucks, buses, construction and agricultural equipment, and military applications.The bi-stable remote battery disconnect relay also features immediate switch ON, controlled switch OFF, a programmable delay time from 1 second to 1 hour, and service state managing (service switch OFF and switch ON).
Request a Quote Datasheet
Description
The 32V 250A Heavy-Duty Latching Time Delay Relay (08070900) disconnects the battery from the vehicle electrical system with voltage self-recognition. It is rated for 12V/24V with a voltage range of 8.5V to 32V.Thanks to its IP67/X9K dust-tight, waterproof rating, non-volatile memory, low-battery alert system, and thermal protection, this heavy-duty latching time delay relay is ideal for heavy-duty trucks, buses, construction and agricultural equipment, and military applications.The bi-stable remote battery disconnect relay also features immediate switch ON, controlled switch OFF, a programmable delay time from 1 second to 1 hour, and service state managing (service switch OFF and switch ON).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V 250A Heavy-Duty Latching Time Delay Relay - 08070900 - Littelfuse, Inc.
Rosemont, IL, United States
32V 250A Heavy-Duty Latching Time Delay Relay
08070900
32V 250A Heavy-Duty Latching Time Delay Relay 08070900
The 32V 250A Heavy-Duty Latching Time Delay Relay (08070900) disconnects the battery from the vehicle electrical system with voltage self-recognition. It is rated for 12V/24V with a voltage range of 8.5V to 32V.Thanks to its IP67/X9K dust-tight, waterproof rating, non-volatile memory, low-battery alert system, and thermal protection, this heavy-duty latching time delay relay is ideal for heavy-duty trucks, buses, construction and agricultural equipment, and military applications.The bi-stable remote battery disconnect relay also features immediate switch ON, controlled switch OFF, a programmable delay time from 1 second to 1 hour, and service state managing (service switch OFF and switch ON).

The 32V 250A Heavy-Duty Latching Time Delay Relay (08070900) disconnects the battery from the vehicle electrical system with voltage self-recognition. It is rated for 12V/24V with a voltage range of 8.5V to 32V.Thanks to its IP67/X9K dust-tight, waterproof rating, non-volatile memory, low-battery alert system, and thermal protection, this heavy-duty latching time delay relay is ideal for heavy-duty trucks, buses, construction and agricultural equipment, and military applications.The bi-stable remote battery disconnect relay also features immediate switch ON, controlled switch OFF, a programmable delay time from 1 second to 1 hour, and service state managing (service switch OFF and switch ON).

Supplier's Site
Time Delay Relays - 5346-08070900-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5346-08070900-ND
Time Delay Relays 5346-08070900-ND
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 1 Sec ~ 1 Hr Delay Chassis Mount

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 1 Sec ~ 1 Hr Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Time Delay Relays Time Delay Relays
Product Number 08070900 5346-08070900-ND
Product Name 32V 250A Heavy-Duty Latching Time Delay Relay Time Delay Relays
Time Ranges 1 Sec ~ 1 Hr
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC20110U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 1241078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 32 to 122 F (0.0 to 50 C)
Timer Type Multi function
View Details