Littelfuse, Inc. 250A SPST Bi-Stable Remote-Control Battery Isolation Relay 08070760

Description
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable, Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This LVD model of the remote-control relay (08070760) has a 4-way DIN connector and comes packaged with a 4m extension cable. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and positive disconnection. 32V maximum voltage 12 V or 24 V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating Positive disconnection Steel hardware included Packaged with a 4 m extension cable
Datasheet
Description
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable, Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This LVD model of the remote-control relay (08070760) has a 4-way DIN connector and comes packaged with a 4m extension cable. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and positive disconnection. 32V maximum voltage 12 V or 24 V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating Positive disconnection Steel hardware included Packaged with a 4 m extension cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A SPST Bi-Stable Remote-Control Battery Isolation Relay - 08070760 - Littelfuse, Inc.
Rosemont, IL, United States
250A SPST Bi-Stable Remote-Control Battery Isolation Relay
08070760
250A SPST Bi-Stable Remote-Control Battery Isolation Relay 08070760
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable, Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This LVD model of the remote-control relay (08070760) has a 4-way DIN connector and comes packaged with a 4m extension cable. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and positive disconnection. 32V maximum voltage 12 V or 24 V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating Positive disconnection Steel hardware included Packaged with a 4 m extension cable

Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable, Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This LVD model of the remote-control relay (08070760) has a 4-way DIN connector and comes packaged with a 4m extension cable. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and positive disconnection. 32V maximum voltage 12 V or 24 V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating Positive disconnection Steel hardware included Packaged with a 4 m extension cable

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08070760
Product Name 250A SPST Bi-Stable Remote-Control Battery Isolation Relay
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-FF3N-203W-421 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1369418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details