Littelfuse, Inc. 250A SPST Bi-Stable Remote-Control Battery Isolation Relay 08070600

Description
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08070600) has a 4-way DIN connector as well as a time delay feature. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and has negative disconnection. 32V maximum voltage 12/24V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating 0-30-300 time delay range Negative disconnection Steel hardware included
Datasheet
Description
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08070600) has a 4-way DIN connector as well as a time delay feature. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and has negative disconnection. 32V maximum voltage 12/24V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating 0-30-300 time delay range Negative disconnection Steel hardware included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A SPST Bi-Stable Remote-Control Battery Isolation Relay - 08070600 - Littelfuse, Inc.
Rosemont, IL, United States
250A SPST Bi-Stable Remote-Control Battery Isolation Relay
08070600
250A SPST Bi-Stable Remote-Control Battery Isolation Relay 08070600
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08070600) has a 4-way DIN connector as well as a time delay feature. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and has negative disconnection. 32V maximum voltage 12/24V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating 0-30-300 time delay range Negative disconnection Steel hardware included

Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08070600) has a 4-way DIN connector as well as a time delay feature. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and has negative disconnection. 32V maximum voltage 12/24V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating 0-30-300 time delay range Negative disconnection Steel hardware included

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08070600
Product Name 250A SPST Bi-Stable Remote-Control Battery Isolation Relay
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEA380CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Disconnect Switch - 1494GY-DF3H6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 100 amps
View Details
Isolator Switches - 2013479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 3P; 3
View Details