Polymeric PTC Resettable Fuse 6V 2.6A Ih Surface Mount 0805 (2012 Metric), Concave
Polymeric PTC Resettable Fuse 6V 2.6A Ih Surface Mount 0805 (2012 Metric), Concave
Polymeric PTC Resettable Fuse 6V 2.6A Ih Surface Mount 0805 (2012 Metric), Concave
Win Source Part Number: 1133523-0805L260SLTH
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, LoRho
Type: Polymeric
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 6V
Current - Max: 50 A
Current - Hold (Ih) (Max): 2.6 A
Current - Trip (It): 5 A
Time to Trip: 4 s
Package / Case: 0805 (2012 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 3 mOhms
Resistance - Post Trip (R1) (Max): 35 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F5781CT,F5781TR,F578
Approval Agency: cURus, TUV
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F5781TR-ND | 1133523-0805L260SLTHYR |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |