Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Polymeric PTC Resettable Fuse 6V 1.5A Ih Surface Mount 0805 (2012 Metric), Concave
Polymeric PTC Resettable Fuse 6V 1.5A Ih Surface Mount 0805 (2012 Metric), Concave
Polymeric PTC Resettable Fuse 6V 1.5A Ih Surface Mount 0805 (2012 Metric), Concave
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Circuit Protection Components | Resettable PTCs |
| Product Number | 0805L150SLYR | F5763TR-ND |
| Product Name | PolySwitch PPTC for general electronics overcurrent protection | PTC Resettable Fuses |
| Standards and Certifications | RoHS | cURus, TUV |