Polymeric PTC Resettable Fuse 6V 1A Ih Surface Mount 0805 (2012 Metric), Concave
Polymeric PTC Resettable Fuse 6V 1A Ih Surface Mount 0805 (2012 Metric), Concave
Polymeric PTC Resettable Fuse 6V 1A Ih Surface Mount 0805 (2012 Metric), Concave
Win Source Part Number: 1301628-0805L100WR-A
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 0805L
Type: Polymeric
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Voltage - Max: 6V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1 A
Current - Trip (It): 1.95 A
Time to Trip: 300 ms
Package / Case: 0805 (2012 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 60 mOhms
Resistance - Post Trip (R1) (Max): 210 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 18-0805L100WR-ACT,18
Approval Agency: cURus, TUV
PTC 6V POLYFUSE SURF MOUNT 0805 1A / TR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 18-0805L100WR-ATR-ND | 1301628-0805L100WR-A | 79AC7737 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Ptc 6V Polyfuse Surf Mount 0805 1A / Tr Littelfuse |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |