Littelfuse, Inc. PolySwitch PPTC for general electronics overcurrent protection 0805L075SLYR

Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet
Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch PPTC for general electronics overcurrent protection - 0805L075SLYR - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch PPTC for general electronics overcurrent protection
0805L075SLYR
PolySwitch PPTC for general electronics overcurrent protection 0805L075SLYR
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Supplier's Site
PTC Resettable Fuses - F4151DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F4151DKR-ND
PTC Resettable Fuses F4151DKR-ND
Polymeric PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric), Concave

Polymeric PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F4151CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F4151CT-ND
PTC Resettable Fuses F4151CT-ND
Polymeric PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric), Concave

Polymeric PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F4151TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F4151TR-ND
PTC Resettable Fuses F4151TR-ND
Polymeric PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric), Concave

Polymeric PTC Resettable Fuse 6V 750mA Ih Surface Mount 0805 (2012 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Protection Components Resettable PTCs
Product Number 0805L075SLYR F4151DKR-ND
Product Name PolySwitch PPTC for general electronics overcurrent protection PTC Resettable Fuses
Standards and Certifications RoHS cURus, TUV
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-LS260-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R020-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details