Littelfuse, Inc. 24V 300A SPST Waterproof Manual Battery Disconnect Switch with Fixed T-Handle 08010100

Description
Featuring a rugged metal body and unique 360° operation, the 08010100 Series 24V 300A SPST Waterproof Manual Battery Disconnect Switch with Fixed T-Handle is designed for heavy-duty applications, such as mining, material handling, construction, and agriculture.The bright red, fixed T-handle can be rotated left or right to switch the circuit status, making it ideal for use as an emergency battery cutoff switch. The switch is ON when the handle is aligned with the terminals and OFF when it's perpendicular to the terminals.This single-pole, single-throw (SPST) disconnect switch also features a V-shape terminal design that reduces the risk of electrical arcing. In addition, the waterproof battery disconnect is rated to IP65 standards, safeguarding it against dust and debris as well as water jets.
Datasheet
Description
Featuring a rugged metal body and unique 360° operation, the 08010100 Series 24V 300A SPST Waterproof Manual Battery Disconnect Switch with Fixed T-Handle is designed for heavy-duty applications, such as mining, material handling, construction, and agriculture.The bright red, fixed T-handle can be rotated left or right to switch the circuit status, making it ideal for use as an emergency battery cutoff switch. The switch is ON when the handle is aligned with the terminals and OFF when it's perpendicular to the terminals.This single-pole, single-throw (SPST) disconnect switch also features a V-shape terminal design that reduces the risk of electrical arcing. In addition, the waterproof battery disconnect is rated to IP65 standards, safeguarding it against dust and debris as well as water jets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 300A SPST Waterproof Manual Battery Disconnect Switch with Fixed T-Handle - 08010100 - Littelfuse, Inc.
Rosemont, IL, United States
24V 300A SPST Waterproof Manual Battery Disconnect Switch with Fixed T-Handle
08010100
24V 300A SPST Waterproof Manual Battery Disconnect Switch with Fixed T-Handle 08010100
Featuring a rugged metal body and unique 360° operation, the 08010100 Series 24V 300A SPST Waterproof Manual Battery Disconnect Switch with Fixed T-Handle is designed for heavy-duty applications, such as mining, material handling, construction, and agriculture.The bright red, fixed T-handle can be rotated left or right to switch the circuit status, making it ideal for use as an emergency battery cutoff switch. The switch is ON when the handle is aligned with the terminals and OFF when it's perpendicular to the terminals.This single-pole, single-throw (SPST) disconnect switch also features a V-shape terminal design that reduces the risk of electrical arcing. In addition, the waterproof battery disconnect is rated to IP65 standards, safeguarding it against dust and debris as well as water jets.

Featuring a rugged metal body and unique 360° operation, the 08010100 Series 24V 300A SPST Waterproof Manual Battery Disconnect Switch with Fixed T-Handle is designed for heavy-duty applications, such as mining, material handling, construction, and agriculture.The bright red, fixed T-handle can be rotated left or right to switch the circuit status, making it ideal for use as an emergency battery cutoff switch. The switch is ON when the handle is aligned with the terminals and OFF when it's perpendicular to the terminals.This single-pole, single-throw (SPST) disconnect switch also features a V-shape terminal design that reduces the risk of electrical arcing. In addition, the waterproof battery disconnect is rated to IP65 standards, safeguarding it against dust and debris as well as water jets.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08010100
Product Name 24V 300A SPST Waterproof Manual Battery Disconnect Switch with Fixed T-Handle
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details