Littelfuse, Inc. MEGA® & MIDI® Fuse Power Distribution Box 07985004ZXS

Description
For high-powered commercial vehicle applications, where individual fuse holders may be inefficient or leave the fuse connections exposed to the elements, a sealed, multi-fuse holder like the MDB5 Series 70V Waterproof MEGA® & MIDI® Fuse Power Distribution Box (07985004ZXS) may be a better, more cost-effective choice.This 5-way power distribution box is designed with a sealed enclosure that protects the fuse connections from the corrosive conditions typically found in the battery box or under the hood. In addition, the included cable seals can be added to achieve IP67 and IP69K ratings, ultimately turning the fuse holder into a dust-tight and waterproof fuse box for use in the harshest environments.With dual, configurable inputs, the MDB5 Series power distribution box enables flexibility between high- and low-current applications and up to 400A continuous current. Accepts 70V MEGA® and MIDI® bolt-down fuses (sold separately) for 48V+ applications IP67/IP69K waterproof, dust-tight rating can be achieved with the use of the included cable seal kit
Datasheet
Description
For high-powered commercial vehicle applications, where individual fuse holders may be inefficient or leave the fuse connections exposed to the elements, a sealed, multi-fuse holder like the MDB5 Series 70V Waterproof MEGA® & MIDI® Fuse Power Distribution Box (07985004ZXS) may be a better, more cost-effective choice.This 5-way power distribution box is designed with a sealed enclosure that protects the fuse connections from the corrosive conditions typically found in the battery box or under the hood. In addition, the included cable seals can be added to achieve IP67 and IP69K ratings, ultimately turning the fuse holder into a dust-tight and waterproof fuse box for use in the harshest environments.With dual, configurable inputs, the MDB5 Series power distribution box enables flexibility between high- and low-current applications and up to 400A continuous current. Accepts 70V MEGA® and MIDI® bolt-down fuses (sold separately) for 48V+ applications IP67/IP69K waterproof, dust-tight rating can be achieved with the use of the included cable seal kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® & MIDI® Fuse Power Distribution Box - 07985004ZXS - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® & MIDI® Fuse Power Distribution Box
07985004ZXS
MEGA® & MIDI® Fuse Power Distribution Box 07985004ZXS
For high-powered commercial vehicle applications, where individual fuse holders may be inefficient or leave the fuse connections exposed to the elements, a sealed, multi-fuse holder like the MDB5 Series 70V Waterproof MEGA® & MIDI® Fuse Power Distribution Box (07985004ZXS) may be a better, more cost-effective choice.This 5-way power distribution box is designed with a sealed enclosure that protects the fuse connections from the corrosive conditions typically found in the battery box or under the hood. In addition, the included cable seals can be added to achieve IP67 and IP69K ratings, ultimately turning the fuse holder into a dust-tight and waterproof fuse box for use in the harshest environments.With dual, configurable inputs, the MDB5 Series power distribution box enables flexibility between high- and low-current applications and up to 400A continuous current. Accepts 70V MEGA® and MIDI® bolt-down fuses (sold separately) for 48V+ applications IP67/IP69K waterproof, dust-tight rating can be achieved with the use of the included cable seal kit

For high-powered commercial vehicle applications, where individual fuse holders may be inefficient or leave the fuse connections exposed to the elements, a sealed, multi-fuse holder like the MDB5 Series 70V Waterproof MEGA® & MIDI® Fuse Power Distribution Box (07985004ZXS) may be a better, more cost-effective choice.This 5-way power distribution box is designed with a sealed enclosure that protects the fuse connections from the corrosive conditions typically found in the battery box or under the hood. In addition, the included cable seals can be added to achieve IP67 and IP69K ratings, ultimately turning the fuse holder into a dust-tight and waterproof fuse box for use in the harshest environments.With dual, configurable inputs, the MDB5 Series power distribution box enables flexibility between high- and low-current applications and up to 400A continuous current. Accepts 70V MEGA® and MIDI® bolt-down fuses (sold separately) for 48V+ applications IP67/IP69K waterproof, dust-tight rating can be achieved with the use of the included cable seal kit

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number 07985004ZXS
Product Name MEGA® & MIDI® Fuse Power Distribution Box
Unit Type Bolt Down
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details