Littelfuse, Inc. MEGA® & MIDI® Fuse Power Distribution Box 07985002ZXS

Description
For high-powered commercial vehicle applications, where individual fuse holders may be inefficient or leave the fuse connections exposed to the elements, a sealed, multi-fuse holder like the MDB5 Series 70V MEGA® & MIDI® Fuse Power Distribution Box (07985002ZXS) may be a better, more cost-effective choice.This 5-way power distribution box is designed with a sealed enclosure that protects the fuse connections from the corrosive conditions typically found in the battery box or under the hood. IP67 and IP69K waterproof ratings can be achieved with the addition of cable seals or plugs (sold separately).With dual, configurable inputs, the MDB5 Series power distribution box enables flexibility between high- and low-current applications and up to 400A continuous current. Accepts 70V MEGA® and MIDI® bolt-down fuses (sold separately) for 48V+ applications Cable seals for achieving an IP67/IP69K waterproof rating are not included
Datasheet
Description
For high-powered commercial vehicle applications, where individual fuse holders may be inefficient or leave the fuse connections exposed to the elements, a sealed, multi-fuse holder like the MDB5 Series 70V MEGA® & MIDI® Fuse Power Distribution Box (07985002ZXS) may be a better, more cost-effective choice.This 5-way power distribution box is designed with a sealed enclosure that protects the fuse connections from the corrosive conditions typically found in the battery box or under the hood. IP67 and IP69K waterproof ratings can be achieved with the addition of cable seals or plugs (sold separately).With dual, configurable inputs, the MDB5 Series power distribution box enables flexibility between high- and low-current applications and up to 400A continuous current. Accepts 70V MEGA® and MIDI® bolt-down fuses (sold separately) for 48V+ applications Cable seals for achieving an IP67/IP69K waterproof rating are not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® & MIDI® Fuse Power Distribution Box - 07985002ZXS - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® & MIDI® Fuse Power Distribution Box
07985002ZXS
MEGA® & MIDI® Fuse Power Distribution Box 07985002ZXS
For high-powered commercial vehicle applications, where individual fuse holders may be inefficient or leave the fuse connections exposed to the elements, a sealed, multi-fuse holder like the MDB5 Series 70V MEGA® & MIDI® Fuse Power Distribution Box (07985002ZXS) may be a better, more cost-effective choice.This 5-way power distribution box is designed with a sealed enclosure that protects the fuse connections from the corrosive conditions typically found in the battery box or under the hood. IP67 and IP69K waterproof ratings can be achieved with the addition of cable seals or plugs (sold separately).With dual, configurable inputs, the MDB5 Series power distribution box enables flexibility between high- and low-current applications and up to 400A continuous current. Accepts 70V MEGA® and MIDI® bolt-down fuses (sold separately) for 48V+ applications Cable seals for achieving an IP67/IP69K waterproof rating are not included

For high-powered commercial vehicle applications, where individual fuse holders may be inefficient or leave the fuse connections exposed to the elements, a sealed, multi-fuse holder like the MDB5 Series 70V MEGA® & MIDI® Fuse Power Distribution Box (07985002ZXS) may be a better, more cost-effective choice.This 5-way power distribution box is designed with a sealed enclosure that protects the fuse connections from the corrosive conditions typically found in the battery box or under the hood. IP67 and IP69K waterproof ratings can be achieved with the addition of cable seals or plugs (sold separately).With dual, configurable inputs, the MDB5 Series power distribution box enables flexibility between high- and low-current applications and up to 400A continuous current. Accepts 70V MEGA® and MIDI® bolt-down fuses (sold separately) for 48V+ applications Cable seals for achieving an IP67/IP69K waterproof rating are not included

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number 07985002ZXS
Product Name MEGA® & MIDI® Fuse Power Distribution Box
Unit Type Bolt Down
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details