Littelfuse, Inc. MEGA® & MIDI® Fuse Power Distribution Box 07985001ZXS

Description
The MDB5 is a sealed multi circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and distribution for a vehicle. It has the capability to handle standard Mega and Midi fuses and the new 70V footprint MEGA and MIDI fuse products. The MDB5 offers the option for sealed or unsealed assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today’s high corrosion environments. Sealed primary fusing that can be placed close to the battery in a harsh environment Capability to handle fuse ratings from 23-500A and voltages up to 70V Full range of fuses for applications from 12V-48V+ User choice of sealing options (unsealed of IP67/69K) Cover acts as secondary lock to hold in wire seals even when wires are arranged for routing Poke-Yoke mounting pattern for easier assembly
Datasheet
Description
The MDB5 is a sealed multi circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and distribution for a vehicle. It has the capability to handle standard Mega and Midi fuses and the new 70V footprint MEGA and MIDI fuse products. The MDB5 offers the option for sealed or unsealed assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today’s high corrosion environments. Sealed primary fusing that can be placed close to the battery in a harsh environment Capability to handle fuse ratings from 23-500A and voltages up to 70V Full range of fuses for applications from 12V-48V+ User choice of sealing options (unsealed of IP67/69K) Cover acts as secondary lock to hold in wire seals even when wires are arranged for routing Poke-Yoke mounting pattern for easier assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® & MIDI® Fuse Power Distribution Box - 07985001ZXS - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® & MIDI® Fuse Power Distribution Box
07985001ZXS
MEGA® & MIDI® Fuse Power Distribution Box 07985001ZXS
The MDB5 is a sealed multi circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and distribution for a vehicle. It has the capability to handle standard Mega and Midi fuses and the new 70V footprint MEGA and MIDI fuse products. The MDB5 offers the option for sealed or unsealed assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today’s high corrosion environments. Sealed primary fusing that can be placed close to the battery in a harsh environment Capability to handle fuse ratings from 23-500A and voltages up to 70V Full range of fuses for applications from 12V-48V+ User choice of sealing options (unsealed of IP67/69K) Cover acts as secondary lock to hold in wire seals even when wires are arranged for routing Poke-Yoke mounting pattern for easier assembly

The MDB5 is a sealed multi circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and distribution for a vehicle. It has the capability to handle standard Mega and Midi fuses and the new 70V footprint MEGA and MIDI fuse products. The MDB5 offers the option for sealed or unsealed assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today’s high corrosion environments. Sealed primary fusing that can be placed close to the battery in a harsh environment Capability to handle fuse ratings from 23-500A and voltages up to 70V Full range of fuses for applications from 12V-48V+ User choice of sealing options (unsealed of IP67/69K) Cover acts as secondary lock to hold in wire seals even when wires are arranged for routing Poke-Yoke mounting pattern for easier assembly

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number 07985001ZXS
Product Name MEGA® & MIDI® Fuse Power Distribution Box
Unit Type Bolt Down
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-2141095-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 7553983 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 5
Outlets Type e - french
View Details