Littelfuse, Inc. Electronic Wholesale - 0505025.MXEP 0505025.MXEP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 758947-0505025.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Voltage Rating - DC: 500V Response Time: Fast Blow Melting I2t: 145 Approvals: CE, cULus DC Cold Resistance: 0.0048 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) Current Rating (Amps): 25A Breaking Capacity at Rated Voltage: 30kA AC, 20kA DC
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 758947-0505025.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Voltage Rating - DC: 500V Response Time: Fast Blow Melting I2t: 145 Approvals: CE, cULus DC Cold Resistance: 0.0048 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) Current Rating (Amps): 25A Breaking Capacity at Rated Voltage: 30kA AC, 20kA DC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 0505025.MXEP - 758947-0505025.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 0505025.MXEP
758947-0505025.MXEP
Electronic Wholesale - 0505025.MXEP 758947-0505025.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 758947-0505025.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Voltage Rating - DC: 500V Response Time: Fast Blow Melting I2t: 145 Approvals: CE, cULus DC Cold Resistance: 0.0048 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) Current Rating (Amps): 25A Breaking Capacity at Rated Voltage: 30kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 758947-0505025.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 500V
Response Time: Fast Blow
Melting I2t: 145
Approvals: CE, cULus
DC Cold Resistance: 0.0048 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Current Rating (Amps): 25A
Breaking Capacity at Rated Voltage: 30kA AC, 20kA DC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 758947-0505025.MXEP
Product Name Electronic Wholesale - 0505025.MXEP
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2469797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 82 volts
View Details