Littelfuse, Inc. 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box 04980933ZXT

Description
The MDB Series 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box is an internally bussed fuse holder designed for the high current loads and harsh conditions typically seen in applications such as construction vehicles and agricultural equipment. Effectively acting as a power distribution module, this rugged fuse box (04980933ZXT) holds three MIDI® or BF1 fuses (sold separately) to meet your application requirements.With the addition of cable seals and caps (sold separately), the fuse box seals to IPX7 and IPX9K ratings, making it ideal for applications close to the battery or for mounting in exposed locations. To keep the sealed cover securely in place, the MDB Series fuse holder features AssureLatch™ yellow positive-sealing latches. 3-pole fuse holder configuration accepts MIDI® fuses (sold separately) Cable seals and caps required for IPX7/IPX9K waterproof installation are sold separately
Datasheet
Description
The MDB Series 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box is an internally bussed fuse holder designed for the high current loads and harsh conditions typically seen in applications such as construction vehicles and agricultural equipment. Effectively acting as a power distribution module, this rugged fuse box (04980933ZXT) holds three MIDI® or BF1 fuses (sold separately) to meet your application requirements.With the addition of cable seals and caps (sold separately), the fuse box seals to IPX7 and IPX9K ratings, making it ideal for applications close to the battery or for mounting in exposed locations. To keep the sealed cover securely in place, the MDB Series fuse holder features AssureLatch™ yellow positive-sealing latches. 3-pole fuse holder configuration accepts MIDI® fuses (sold separately) Cable seals and caps required for IPX7/IPX9K waterproof installation are sold separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 V 200 A Waterproof MIDI® Fuse Power Distribution Box - 04980933ZXT - Littelfuse, Inc.
Rosemont, IL, United States
58 V 200 A Waterproof MIDI® Fuse Power Distribution Box
04980933ZXT
58 V 200 A Waterproof MIDI® Fuse Power Distribution Box 04980933ZXT
The MDB Series 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box is an internally bussed fuse holder designed for the high current loads and harsh conditions typically seen in applications such as construction vehicles and agricultural equipment. Effectively acting as a power distribution module, this rugged fuse box (04980933ZXT) holds three MIDI® or BF1 fuses (sold separately) to meet your application requirements.With the addition of cable seals and caps (sold separately), the fuse box seals to IPX7 and IPX9K ratings, making it ideal for applications close to the battery or for mounting in exposed locations. To keep the sealed cover securely in place, the MDB Series fuse holder features AssureLatch™ yellow positive-sealing latches. 3-pole fuse holder configuration accepts MIDI® fuses (sold separately) Cable seals and caps required for IPX7/IPX9K waterproof installation are sold separately

The MDB Series 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box is an internally bussed fuse holder designed for the high current loads and harsh conditions typically seen in applications such as construction vehicles and agricultural equipment. Effectively acting as a power distribution module, this rugged fuse box (04980933ZXT) holds three MIDI® or BF1 fuses (sold separately) to meet your application requirements.With the addition of cable seals and caps (sold separately), the fuse box seals to IPX7 and IPX9K ratings, making it ideal for applications close to the battery or for mounting in exposed locations. To keep the sealed cover securely in place, the MDB Series fuse holder features AssureLatch™ yellow positive-sealing latches. 3-pole fuse holder configuration accepts MIDI® fuses (sold separately) Cable seals and caps required for IPX7/IPX9K waterproof installation are sold separately

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number 04980933ZXT
Product Name 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box
Current 200.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details