Littelfuse, Inc. Fuse Midi 32Vdc 40A, 100 Pc / Bulk Littelfuse 0498040.H

Description
Fuse - Midi 32VDC 40A, 100 pc / BULK
Description
Fuse - Midi 32VDC 40A, 100 pc / BULK

Suppliers

Company
Product
Description
Supplier Links
Fuse Midi 32Vdc 40A, 100 Pc / Bulk Littelfuse - 91T3060 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Midi 32Vdc 40A, 100 Pc / Bulk Littelfuse
91T3060
Fuse Midi 32Vdc 40A, 100 Pc / Bulk Littelfuse 91T3060
Fuse - Midi 32VDC 40A, 100 pc / BULK

Fuse - Midi 32VDC 40A, 100 pc / BULK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 91T3060
Product Name Fuse Midi 32Vdc 40A, 100 Pc / Bulk Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent Series Single and Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1670505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details