Littelfuse, Inc. Fuse Jcase 32V 60A 500 Pc / Bulk Littelfuse 0495060.UXA

Description
Fuse - JCase 32V 60A 500 pc / BULK
Description
Fuse - JCase 32V 60A 500 pc / BULK

Suppliers

Company
Product
Description
Supplier Links
Fuse Jcase 32V 60A 500 Pc / Bulk Littelfuse - 23X4290 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Jcase 32V 60A 500 Pc / Bulk Littelfuse
23X4290
Fuse Jcase 32V 60A 500 Pc / Bulk Littelfuse 23X4290
Fuse - JCase 32V 60A 500 pc / BULK

Fuse - JCase 32V 60A 500 pc / BULK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23X4290
Product Name Fuse Jcase 32V 60A 500 Pc / Bulk Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1670548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details