Littelfuse, Inc. Automotive Fuse, Time Delay, 40A, 32Vdc; Blow Characteristic Littelfuse 0495040.ZXA

Description
AUTOMOTIVE FUSE, TIME DELAY, 40A, 32VDC; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:JCASE Series RoHS Compliant: Yes
Description
AUTOMOTIVE FUSE, TIME DELAY, 40A, 32VDC; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:JCASE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Fuse, Time Delay, 40A, 32Vdc; Blow Characteristic Littelfuse - 23X4285 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 40A, 32Vdc; Blow Characteristic Littelfuse
23X4285
Automotive Fuse, Time Delay, 40A, 32Vdc; Blow Characteristic Littelfuse 23X4285
AUTOMOTIVE FUSE, TIME DELAY, 40A, 32VDC; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:JCASE Series RoHS Compliant: Yes

AUTOMOTIVE FUSE, TIME DELAY, 40A, 32VDC; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:JCASE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23X4285
Product Name Automotive Fuse, Time Delay, 40A, 32Vdc; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD05S220D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 22 volts
View Details
Varistors - 1702874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD27VV2BAT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details