Littelfuse, Inc. Electronic Wholesale - 049402.5NR 049402.5NR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 750892-049402.5NR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.144 Approvals: CSA, UR DC Cold Resistance: 0.022 Ohms Categories: Circuit Protection Temperature Range - Operating: -50°C ~ 90°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 35A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 750892-049402.5NR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.144 Approvals: CSA, UR DC Cold Resistance: 0.022 Ohms Categories: Circuit Protection Temperature Range - Operating: -50°C ~ 90°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 35A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 049402.5NR - 750892-049402.5NR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 049402.5NR
750892-049402.5NR
Electronic Wholesale - 049402.5NR 750892-049402.5NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 750892-049402.5NR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.144 Approvals: CSA, UR DC Cold Resistance: 0.022 Ohms Categories: Circuit Protection Temperature Range - Operating: -50°C ~ 90°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 750892-049402.5NR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.144
Approvals: CSA, UR
DC Cold Resistance: 0.022 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -50°C ~ 90°C
Manufacturer Package: 0603 (1608 Metric)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm)
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 35A

Buy Now
Protector Slim 0603 32V 2.5A / Tr Littelfuse - 44W7438 - Newark, An Avnet Company
Chicago, IL, United States
Protector Slim 0603 32V 2.5A / Tr Littelfuse
44W7438
Protector Slim 0603 32V 2.5A / Tr Littelfuse 44W7438
PROTECTOR SLIM 0603 32V 2.5A / TR

PROTECTOR SLIM 0603 32V 2.5A / TR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 750892-049402.5NR 44W7438
Product Name Electronic Wholesale - 049402.5NR Protector Slim 0603 32V 2.5A / Tr Littelfuse
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 468156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details