Littelfuse, Inc. Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse 04820014ZXB

Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:14; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:14; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse - 48F1846 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse
48F1846
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse 48F1846
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:14; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:14; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 48F1846
Product Name Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1389257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details