Littelfuse, Inc. Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse 04820010ZXB

Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:10; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:10; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse - 48F1842 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse
48F1842
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse 48F1842
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:10; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:10; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 48F1842
Product Name Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD110-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
GFCI Combo Outlet with 24W USB Chargers - LGR2320ACL1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details